EN
  • EN
  • DE
  • IT

MT29F1T08EEHBFJ4-R:B

Part No MT29F1T08EEHBFJ4-R:B
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description 1Tb NAND Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Manufacturer Micron Technology Inc.
Win Source Part Number 1452610-MT29F1T08EEHBFJ4-R:B
Package Bulk
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NAND (TLC)
Memory Size 1Tbit
Memory Organization 128G x 8
Memory Interface Parallel
Voltage - Supply 1.7V ~ 1.95V
Operating Temperature 0°C ~ 70°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 132-VBGA
Supplier Device Package 132-VBGA (12x18)
Ultra Librarian 3D Model Ultra Librarian MT29F1T08EEHBFJ4-R:B CAD Model

Description

The MT29F1T08EEHBFJ4-R:B by Micron represents a breakthrough in NAND Flash memory technology, offering 1Tb of storage capacity. This device is engineered to meet the high-capacity storage requirements of modern digital devices, such as SSDs, smartphones, tablets, and other consumer electronics. Leveraging advanced manufacturing technologies, it promises exceptional performance, durability, and energy efficiency. The device operates within the typical NAND voltage range and supports a broad spectrum of temperatures, ensuring its adaptability across diverse operating environments. It features state-of-the-art wear-leveling and error correction algorithms to enhance the longevity and reliability of stored data, critical in applications where data integrity is paramount. Micron's MT29F1T08EEHBFJ4-R:B is designed to address the evolving demands for larger, more reliable storage solutions in the tech industry, making it a cornerstone in the development of future-generation electronic devices.

You May Also Be Interested in

CISCO
32G eUSB Flash Memory for Cisco ISR 4430 Spare
Need more? Email Us
CISCO
Cisco 16GB 4RX4 PC3L-8500R Memory
Need more? Email Us
CISCO
CISCO M-ASR1K-1001-4GB - 4GB (2x2GB) MEMORY KIT - Cisco Approved
Need more? Email Us
CISCO
Cisco 32GB PC3-12800 DDR3-1600
Need more? Email Us
CISCO
CISCO UCS-ML-X32G2RSHM - 32GB DDR4-2666-MHz LRDIMM/dual rank/x4/1.2v. Micron only
Need more? Email Us
CISCO
Cisco UCS-MR-X32G2RSHS. Internal memory: 32 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
CISCO
Cisco MEM180X-256D. Internal memory: 0.25 GB, Memory layout (modules x size): 1 x 0.25 GB, Internal memory type: DRAM
Need more? Email Us
CISCO
CISCO 16GB (1*16GB) 2RX4 PC3L-12800R DDR3-1600MHZ
Need more? Email Us
CISCO
CISCO 15-105083-01 - Cisco 64GB DDR4-2666-MHz TSV-RDIMM/PC4-21300/quad
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess