EN
  • EN
  • DE

MT29F1G08ABBEAMD-IT:E

Part No MT29F1G08ABBEAMD-IT:E
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case BGA
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 747786-MT29F1G08ABBEAMD-IT:E
Ultra Librarian 3D Model Ultra Librarian MT29F1G08ABBEAMD-IT:E CAD Model

Description

The MT29F1G08ABBEAMD-IT:E is a NAND flash memory device manufactured by Micron Technology. It is a 1Gb (Gigabit) memory chip organized as 128M x 8 bits. This type of memory is commonly used for data storage in various electronic devices due to its non-volatile nature, meaning it retains data even when power is removed.

Applications:

  • Solid-State Drives (SSDs): Used as storage medium in low-capacity SSDs or as cache memory.
  • USB Flash Drives: Provides the storage capacity for portable data storage.
  • Memory Cards: Found in SD cards, microSD cards, and other removable storage formats.
  • Embedded Systems: Stores firmware, configuration data, and user data in embedded applications.
  • Digital Cameras: Stores captured images and videos.

Features:

  • 1Gb (Gigabit) Capacity: Provides ample storage for various data types.
  • NAND Flash Technology: Non-volatile storage, retaining data without power.
  • 8-bit Data Bus: Allows for efficient data transfer.
  • Page Size: Typically 2KB + 64B spare area per page.
  • Block Size: Typically 128KB per block.
  • Operating Voltage: Typically 3.3V.

Benefits:

  • Non-Volatile Storage: Data is retained even when power is off.
  • High Density: Provides a large storage capacity in a small package.
  • Fast Read/Write Speeds: Enables quick data access and storage.
  • Low Power Consumption: Suitable for battery-powered devices.
  • Reliable Data Storage: Designed for long-term data retention.

Additional Details:

The MT29F1G08ABBEAMD-IT:E is typically packaged in a TSOP (Thin Small Outline Package). The “IT:E” suffix denotes specific temperature range and packaging options. It supports various operations such as program (write), erase, and read. The endurance of NAND flash memory is measured in program/erase cycles, indicating the number of times a block can be written to and erased before it starts to degrade. Error correction code (ECC) is usually implemented to correct errors that may occur during data storage and retrieval. This specific part is designed for applications needing reliable, non-volatile data storage in a relatively compact form factor.

You May Also Be Interested in

Adesto Technologies
IC FLASH 4MBIT SPI 85MHZ 8WLCSP / FLASH Memory IC 4Mbit SPI 85 MHz 8-WLCSP (1.63x1.58)
Lowest to $13.9285
Adesto Technologies
IC CBRAM 256KBIT SPI 8TSSOP / CBRAM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 1Kbit I²C 1 MHz 900 ns 8-SOIC
Lowest to $0.3862
STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SOIC
Lowest to $0.3379
Micron Technology Inc.
LPDDR4 48G 1.5GX32 FBGA QDP / SDRAM - Mobile LPDDR4X Memory IC 48Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $71.6418
ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Lowest to $4.3657
Adesto Technologies
IC FLASH 16MBIT SPI 100MHZ 8UDFN / FLASH Memory IC 16Mbit SPI 100 MHz 8-UDFN (5x6)
Lowest to $2.9105
Adesto Technologies
IC CBRAM 64KBIT I2C 750KHZ 8SOIC / CBRAM Memory IC 64Kbit I²C 750 kHz 8-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.7678 $69.5356
5+ $28.5273 $142.6365
7+ $27.6357 $193.4499
9+ $26.7452 $240.7068
12+ $25.8535 $310.2420
15+ $23.1785 $347.6775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,290 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess