EN
  • EN
  • DE

MT29F1G08ABAEAH4-IT:B

Part No MT29F1G08ABAEAH4-IT:B
Manufacturer Micron Technology Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831836-MT29F1G08ABAEAH4-IT:B
Ultra Librarian 3D Model Ultra Librarian MT29F1G08ABAEAH4-IT:B CAD Model

Description

The MT29F1G08ABAEAH4-IT:B is a NAND Flash memory device manufactured by Micron Technology Inc. It is a high-density storage solution designed for embedded systems and applications requiring reliable and fast data storage. This memory chip provides a cost-effective solution for solid-state storage.

Applications

  • Embedded systems
  • Mobile devices
  • Data loggers
  • Solid-state drives (SSDs)
  • Industrial control systems

Features

  • 1Gb (134,217,728 x 8) capacity
  • Supply voltage: 1.8V or 3.3V
  • Page size: (2K + 64) Bytes
  • Block size: (128K + 4K) Bytes
  • Fast page access time
  • High endurance
  • Data retention: 10 years
  • RoHS compliant

Benefits

  • High storage capacity for embedded applications
  • Fast data access and transfer rates
  • Low power consumption
  • High reliability and data integrity
  • Long lifespan and data retention
  • Cost-effective storage solution

Additional Details

The MT29F1G08ABAEAH4-IT:B utilizes NAND Flash technology to provide non-volatile storage. It is organized into pages and blocks, allowing for efficient data management. The device supports various operations, including read, program, and erase. It also includes features such as error correction code (ECC) to ensure data integrity. The operating temperature range is typically -40°C to 85°C, making it suitable for industrial applications. This part is commonly used in applications where storage of firmware, configuration data, or user data is required.

You May Also Be Interested in

Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess