EN
  • EN
  • DE

MT29F128G08EBCBBJ4-6:B

Part No MT29F128G08EBCBBJ4-6:B
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description 128Gb NAND Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Manufacturer Micron Technology Inc.
Win Source Part Number 1451944-MT29F128G08EBCBBJ4-6:B
Package Tray
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NAND
Memory Size 128Gbit
Memory Organization 16G x 8
Memory Interface Parallel
Clock Frequency 166MHz
Voltage - Supply 2.7V ~ 3.6V
Operating Temperature 0°C ~ 70°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 132-VBGA
Supplier Device Package 132-VBGA (12x18)
Ultra Librarian 3D Model Ultra Librarian MT29F128G08EBCBBJ4-6:B CAD Model

Description

The MT29F128G08EBCBBJ4-6:B by Micron is a powerhouse in the realm of flash memory, offering a massive 128Gb of NAND Flash storage capacity. This product employs cutting-edge technology to provide an unparalleled combination of density, performance, and reliability. Leveraging Single-Level Cell (SLC) design, it ensures top-tier endurance, data integrity, and speed, making it highly suitable for enterprise storage solutions, high-end consumer electronics, and industrial applications where large amounts of data are processed and stored. This NAND Flash memory chip's vast storage capability enables sophisticated applications, including high-definition multimedia storage, solid-state drives (SSDs), and other memory-intensive applications. Manufactured by Micron, a leader in memory and storage solutions, the MT29F128G08EBCBBJ4-6:B embodies the company's dedication to delivering advanced and dependable storage components. Its robustness and high capacity make it an essential element for developers aiming to push the boundaries of technology.

You May Also Be Interested in

Dell
DELL SNPDFK3YC/16G-OEM. Component for: PC/Server, Internal memory: 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
Dell
2GB 2Rx8 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
DELL MTA9ASF51272PZ-2G3B1
Need more? Email Us
Dell
2GB 1Rx4 PC2-3200R DDR2-400MHz
Need more? Email Us
Dell
DELL M393B1K73CHD-YF8
Need more? Email Us
Dell
4GB 1Rx8 PC3L-12800U DDR3-1600MHz
Need more? Email Us
Dell
DELL U143D
Need more? Email Us
Dell
512MB 1Rx4 PC2-3200R DDR2-400MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess