EN
  • EN
  • DE

MT29F128G08CKAAAC5:A

Part No MT29F128G08CKAAAC5:A
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description 128Gb NAND Flash MLC VLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Manufacturer Micron Technology Inc.
Win Source Part Number 1452040-MT29F128G08CKAAAC5:A
Ultra Librarian 3D Model Ultra Librarian MT29F128G08CKAAAC5:A CAD Model

Description

The MT29F128G08CKAAAC5:A by Micron is a cutting-edge 128Gb NAND Flash memory device engineered with MLC (Multi-Level Cell) technology, housed in a VLGA (Very-Large-Grid Array) package. This component is at the forefront of Flash memory technology, designed to cater to the expansive needs of high-capacity storage systems such as solid-state drives (SSDs), high-end computing devices, and enterprise storage solutions. Its MLC technology allows it to store more data in the same amount of physical space compared to SLC (Single-Level Cell) devices, making it an efficient solution for applications where storage density and cost-effectiveness are paramount. The MT29F128G08CKAAAC5:A exhibits superior performance, excellent reliability, and enhanced endurance, making it highly favorable for applications that require extensive read/write cycles and long-term data integrity.

You May Also Be Interested in

Dell
2GB 2Rx8 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
512MB 1Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
8GB 4Rx8 PCS2-5300F DDR-667MHz (KIT 2x4GB)
Need more? Email Us
Dell
DELL MTA9ASF51272PZ-2G3B1
Need more? Email Us
Dell
8GB 1Rx4 PC3-14900R DDR3-1866MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333Mhz
Need more? Email Us
Dell
4GB 1Rx8 PC3L-12800U DDR3-1600MHz
Need more? Email Us
Dell
DELL M393B1G70QH0-CMA
Need more? Email Us
Dell
DELL SNPMMRR9C/32G-OEM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess