EN
  • EN
  • DE

MT29F128G08CBCABH6-6M:A

Part No MT29F128G08CBCABH6-6M:A
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description 128Gb NAND Flash MLC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Manufacturer Micron Technology Inc.
Win Source Part Number 1451892-MT29F128G08CBCABH6-6M:A
Package Tray
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NAND
Memory Size 128Gbit
Memory Organization 16G x 8
Memory Interface Parallel
Clock Frequency 166MHz
Voltage - Supply 2.7V ~ 3.6V
Operating Temperature 0°C ~ 70°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 152-VBGA
Supplier Device Package 152-VBGA (14x18)
Ultra Librarian 3D Model Ultra Librarian MT29F128G08CBCABH6-6M:A CAD Model

Description

The MT29F128G08CBCABH6-6M:A from Micron is a cutting-edge NAND Flash MLC (Multi-Level Cell) memory component, boasting an impressive 128Gb capacity. This product represents the pinnacle of Flash Memory [NAND/NOR] subcategory innovations, providing an expansive storage solution that caters to the demands of high-end and high-capacity storage requirements. The multi-level cell technology enables the storage of more than one bit of information per cell, making it an efficient choice for mass storage applications such as solid-state drives (SSDs), high-end mobile devices, data centers, and enterprise storage solutions. Micron's commitment to quality and technological advancement is evident in this component, which offers high speed, reliability, and endurance, addressing the needs of the most demanding storage applications. With such significant capacity, the MT29F128G08CBCABH6-6M:A is at the forefront of enabling the development of high-performance, innovative products that can handle large volumes of data, supporting the growth and complexity of modern digital content.

You May Also Be Interested in

Dell
DELL M393B1G70QH0-CMA
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333Mhz
Need more? Email Us
Dell
DELL U143D
Need more? Email Us
Dell
DELL SNPDFK3YC/16G-OEM. Component for: PC/Server, Internal memory: 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
Dell
8GB 1Rx4 PC3-14900R DDR3-1866MHz
Need more? Email Us
Dell
8GB 4Rx8 PC3L-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL HMT42GR7AFR4A-PB
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess