EN
  • EN
  • DE

MT29F128G08AUCBBH3-12:B

Part No MT29F128G08AUCBBH3-12:B
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description 128Gb NAND Flash SLC LBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Manufacturer Micron Technology Inc.
Win Source Part Number 1452143-MT29F128G08AUCBBH3-12:B
Package Tray
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NAND
Memory Size 128Gbit
Memory Organization 16G x 8
Memory Interface Parallel
Clock Frequency 83MHz
Voltage - Supply 2.7V ~ 3.6V
Operating Temperature 0°C ~ 70°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 100-LBGA
Supplier Device Package 100-LBGA (12x18)
Ultra Librarian 3D Model Ultra Librarian MT29F128G08AUCBBH3-12:B CAD Model

Description

Micron's MT29F128G08AUCBBH3-12:B stands at the forefront of flash memory technology, offering an astounding 128Gb of NAND flash storage within a single LGA (Land Grid Array) package. This SLC (Single-Level Cell) NAND flash memory provides unparalleled speed, reliability, and storage capacity, making it an ideal component for enterprise-level storage systems, including solid-state drives (SSDs) that form the backbone of modern data centers and high-performance computing environments. The SLC technology ensures higher endurance and lower power consumption compared to MLC (Multi-Level Cell) and TLC (Triple-Level Cell) NAND, highlighting Micron's commitment to innovation and quality. With this component, designers and engineers are equipped to tackle the increasing demands for storage capacity and performance in today's technology landscape.

You May Also Be Interested in

Dell
4GB 1Rx8 PC3L-12800U DDR3-1600MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL U143D
Need more? Email Us
Dell
2GB 1Rx8 PC3-10600E DDR3-1333MHz
Need more? Email Us
Dell
DELL SNPMMRR9C/32G-OEM
Need more? Email Us
Dell
4GB 2Rx8 PC3-10600E DDR3-1333MHz
Need more? Email Us
Dell
2GB 2Rx8 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
32GB 4Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess