EN
  • EN
  • DE

MT25QU256ABA8E55-0SIT

Part No MT25QU256ABA8E55-0SIT
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831829-MT25QU256ABA8E55-0SIT
Ultra Librarian 3D Model Ultra Librarian MT25QU256ABA8E55-0SIT CAD Model

Description

The Micron MT25QU256ABA8E55-0SIT is a 256Mb (megabit) NOR flash memory device designed for high-performance and reliable storage of code and data. It's part of Micron's Serial NOR Flash memory family, known for its fast read speeds, compact size, and low power consumption. This particular part is well-suited for a variety of embedded systems, industrial applications, and consumer electronics where fast boot-up times and efficient data storage are crucial.

Applications

  • Embedded Systems: Boot code storage, configuration data, and application code storage in microcontrollers and microprocessors.
  • Industrial Automation: Storage of firmware, configuration parameters, and data logging in industrial control systems.
  • Consumer Electronics: Firmware storage in set-top boxes, digital TVs, and other consumer devices.
  • Networking Equipment: Boot code and configuration storage in routers, switches, and other networking devices.
  • Automotive Applications: Storage of firmware and data in automotive control units (ECUs).

Features

  • Memory Size: 256Mb (32MB) capacity.
  • Interface: Quad SPI (QSPI) interface for high-speed data transfer.
  • Clock Speed: Supports clock frequencies up to 104MHz in QSPI mode.
  • Page Size: 256 bytes per page.
  • Sector Size: 4KB uniform sector architecture.
  • Block Erase: Supports block erase operations for efficient memory management.
  • Voltage: Operates at a supply voltage of 2.7V to 3.6V.
  • Temperature Range: Industrial temperature range (-40°C to +85°C).
  • Security Features: Includes security features like block protection and unique ID.
  • Package: 8-pin SOIC or other compact package options available.

Benefits

  • High Performance: QSPI interface enables fast read speeds, reducing boot-up times and improving system performance.
  • Reliable Storage: NOR flash technology provides non-volatile storage with high endurance and data retention.
  • Compact Size: Small package size allows for use in space-constrained applications.
  • Low Power Consumption: Efficient power management extends battery life in portable devices.
  • Easy Integration: Standard QSPI interface simplifies integration with microcontrollers and microprocessors.
  • Security: Built-in security features protect data from unauthorized access.
  • Wide Temperature Range: Operates reliably in harsh environments.

Additional Details

The MT25QU256ABA8E55-0SIT supports various SPI modes, including SPI mode 0 and SPI mode 3. It also supports Dual SPI and Quad SPI modes for increased data throughput. The device features a deep power-down mode to minimize power consumption when not actively in use. It has a typical endurance of 100,000 program/erase cycles per sector. The data retention is typically 20 years. The device is compliant with RoHS and REACH environmental regulations. The part number suffix "-0SIT" typically indicates specific packaging or testing options. The 4KB sector size allows for flexible memory management and efficient use of storage space. The block protection feature prevents accidental erasure or programming of critical data. The unique ID can be used for device identification and tracking. The datasheet provides detailed information on timing characteristics, electrical specifications, and package dimensions. The QSPI interface allows for direct connection to microcontrollers and microprocessors with QSPI controllers. The device can be programmed and erased using standard SPI programming tools and algorithms.

You May Also Be Interested in

Adesto Technologies
IC CBRAM 64KBIT I2C 750KHZ 8SOIC / CBRAM Memory IC 64Kbit I²C 750 kHz 8-SOIC
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Adesto Technologies
IC FLASH 4MBIT SPI 85MHZ 8WLCSP / FLASH Memory IC 4Mbit SPI 85 MHz 8-WLCSP (1.63x1.58)
Lowest to $13.9285
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Lowest to $4.3657
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
Need more? Email Us
Maxim Integrated
IC EPROM 224BIT 1-WIRE SOT23-3
Lowest to $0.9656
Adesto Technologies
IC FLASH 8MBIT SPI 85MHZ 8SOIC / FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC
Lowest to $3.7068
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $5.8956

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,980 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess