EN
  • EN
  • DE

MT18LSDT3272DG-13EE1

Part No MT18LSDT3272DG-13EE1
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description PC133 32Mx72 ECC Reg
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 952197-MT18LSDT3272DG-13EE1
Series *
Ultra Librarian 3D Model Ultra Librarian MT18LSDT3272DG-13EE1 CAD Model

Description

The MT18LSDT3272DG-13EE1 is a 256MB Synchronous DRAM (SDRAM) module manufactured by Micron Technology Inc. This module is designed for use in a variety of computing applications requiring high memory bandwidth and capacity. It is commonly used in desktop computers, servers, networking equipment, and embedded systems.

Applications:

  • Desktop Computers: As main system memory.
  • Servers: Providing memory for server applications and operating systems.
  • Networking Equipment: Used in routers, switches, and other networking devices.
  • Embedded Systems: For applications requiring significant memory capacity and bandwidth.

Features:

  • Capacity: 256MB (Megabytes)
  • Type: SDRAM (Synchronous Dynamic Random-Access Memory)
  • Organization: Typically organized as 32Mx72
  • Speed: PC133 (133MHz)
  • Voltage: 3.3V (Low Voltage)
  • Form Factor: DIMM (Dual In-line Memory Module)
  • Pin Count: 168-Pin
  • CAS Latency: 3
  • Unbuffered: Data is directly transmitted to the memory controller.

Benefits:

  • Increased System Performance: Provides faster access to data, improving overall system responsiveness.
  • Enhanced Multitasking: Allows the system to handle more applications and processes simultaneously without performance degradation.
  • Improved Data Throughput: High-speed data transfer rates enable quicker loading and saving of files.
  • Reliable Operation: Designed for stability and data integrity in demanding computing environments.
  • Low Power Consumption: Operates at 3.3V, reducing power consumption and heat generation.

Additional Details:

The MT18LSDT3272DG-13EE1 module is built using high-quality components to ensure reliability and longevity. It supports standard SDRAM features such as auto-refresh and self-refresh modes, which help maintain data integrity. The module is designed to be compliant with industry standards, ensuring compatibility with a wide range of systems. The 133MHz speed allows for fast data transfer rates, making it suitable for applications requiring high memory bandwidth. The unbuffered design contributes to lower latency, further improving performance. This SDRAM module offers a cost-effective solution for increasing system memory capacity and improving overall computing performance.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess