EN
  • EN
  • DE

MT18JSF25672PY-1G1D1

Part No MT18JSF25672PY-1G1D1
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR3-1066 256Mx72 ECC Reg/RDIMM 1Rx4 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949923-MT18JSF25672PY-1G1D1
Series *
Ultra Librarian 3D Model Ultra Librarian MT18JSF25672PY-1G1D1 CAD Model

Description

The Micron MT18JSF25672PY-1G1D1 is a 2GB DDR3 PC3-10600 ECC Registered DIMM (RDIMM) memory module designed for servers and high-performance workstations. This module offers a balance of capacity, speed, and reliability, making it suitable for a variety of demanding applications.

Applications:

  • Server systems
  • High-performance workstations
  • Small to medium-sized business servers
  • Network appliances
  • Industrial computing platforms

Features:

  • 2GB Capacity: Provides a moderate amount of memory suitable for many server applications.
  • DDR3 Technology: Utilizes DDR3 technology, offering faster data transfer rates and improved performance compared to DDR2.
  • ECC Registered: Incorporates Error-Correcting Code (ECC) to detect and correct single-bit memory errors, ensuring data integrity. The 'Registered' component enhances signal stability and reliability.
  • PC3-10600: Operates at a speed of 1333MHz, delivering high bandwidth for memory-intensive applications.
  • 240-Pin DIMM: Standard DIMM form factor ensures compatibility with a wide range of server motherboards.
  • Micron Quality: Manufactured with high-quality components and rigorous testing processes to ensure reliability and durability.

Benefits:

  • Improved Server Performance: Enhances overall server responsiveness and efficiency, allowing for faster data processing and application execution.
  • Data Integrity: ECC functionality ensures data accuracy, preventing system crashes and data corruption due to memory errors.
  • Increased Stability: The registered design enhances signal stability, making the module suitable for demanding server environments.
  • Reduced Downtime: Minimizes the risk of memory-related failures, reducing server downtime and maintenance costs.
  • Compatibility: Designed to be compatible with a wide range of servers and workstations.

Additional Details:

The Micron MT18JSF25672PY-1G1D1 is designed to meet the demanding requirements of server environments where data integrity and system stability are critical. The ECC Registered feature is particularly important for applications such as financial transactions, scientific research, and medical records. This memory module is compatible with systems that support DDR3 ECC Registered DIMMs operating at 1333MHz. Always consult your system's documentation to verify compatibility before purchasing. The Micron MT18JSF25672PY-1G1D1 offers a robust and reliable memory solution for various server applications, contributing to improved performance and stability.

You May Also Be Interested in

Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Corsair
DDR5 32GB KIT 2x16GB PC 6000 Corsai Vengeance
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess