EN
  • EN
  • DE

MT18HVS25672PKY-53EE

Part No MT18HVS25672PKY-53EE
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR2-800 256Mx72 ECC Registered CL5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950299-MT18HVS25672PKY-53EE
Series *
Ultra Librarian 3D Model Ultra Librarian MT18HVS25672PKY-53EE CAD Model

Description

The Micron MT18HVS25672PKY-53EE is a 2GB DDR2-800MHz ECC Registered CL5 240-Pin DIMM memory module. Designed for servers and workstations, this module offers error correction capabilities, ensuring data integrity and system stability. Micron is a leading manufacturer of memory solutions, and this module adheres to industry standards for compatibility and performance.

Applications:

  • Servers
  • Workstations
  • High-Performance Computing Systems
  • Industrial PCs

Features:

  • 2GB Capacity
  • DDR2 Technology
  • PC2-6400 (DDR2-800) Speed
  • 240-Pin DIMM Form Factor
  • Error-Correcting Code (ECC)
  • Registered
  • CL5 Latency

Benefits:

  • Enhanced Data Integrity: ECC functionality detects and corrects memory errors, preventing data corruption and system crashes.
  • Improved System Stability: Registered design enhances signal integrity and reduces the risk of errors in high-density memory configurations.
  • Increased Performance: DDR2-800MHz speed provides fast and efficient data transfer rates for demanding applications.
  • Reliable Operation: Micron is a trusted brand known for producing high-quality memory products.
  • Compatibility: Designed to meet industry standards for compatibility with a wide range of servers and workstations.

Technical Specifications:

  • Memory Type: DDR2 SDRAM
  • Capacity: 2GB
  • Speed: PC2-6400 (DDR2-800)
  • Form Factor: 240-Pin DIMM
  • Error Checking: ECC Registered
  • CAS Latency: CL5
  • Voltage: 1.8V

You May Also Be Interested in

Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess