EN
  • EN
  • DE

MT18HTF12872PY-667D2

Part No MT18HTF12872PY-667D2
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description MODULE DDR2 SDRAM 1GB 240RDIMM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Memory - Modules
Mfr Micron Technology Inc.
Package Tray
Product Status Obsolete
Memory Type DDR2 SDRAM
Memory Size 1GB
Transfer Rate (Mb/s, MT/s, MHz) 667
Package / Case 240-RDIMM
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1140
Win Source Part Number 950956-MT18HTF12872PY-667D2
Ultra Librarian 3D Model Ultra Librarian MT18HTF12872PY-667D2 CAD Model

Description

The 950956-MT18HTF12872PY-667D2 is a memory module designed for electronic devices that require efficient memory solutions.

  • Type: DDR2 SDRAM module
  • Memory Size: 1GB
  • Package/Case Type: 240-RDIMM
  • Manufacturer: Micron Technology Inc.
  • Transfer Rate: 667 Mb/s
  • Standard Package: 100 pieces
  • Status: obsolete
  • MSL Level: 1

You May Also Be Interested in

Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess