EN
  • EN
  • DE

MT18HTF12872AY-53ED4

Part No MT18HTF12872AY-53ED4
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description MODULE DDR2 SDRAM 1GB 240UDIMM / Memory Module DDR2 SDRAM 1GB 240-UDIMM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Memory - Modules
Mfr Micron Technology Inc.
Package Tray
Product Status Obsolete
Memory Type DDR2 SDRAM
Memory Size 1GB
Transfer Rate (Mb/s, MT/s, MHz) 533
Package / Case 240-UDIMM
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1140
Win Source Part Number 951235-MT18HTF12872AY-53ED4
Ultra Librarian 3D Model Ultra Librarian MT18HTF12872AY-53ED4 CAD Model

Description

The MT18HTF12872AY-53ED4 is a 1GB DDR2 SDRAM memory module designed for use in memory cards and modules and manufactured by Micron Technology Inc.

  • Transfer Rate: 533 Mb/s
  • Package Size: 240-UDIMM
  • Product Status: Obsolete
  • Package: Tray
  • Standard Package Quantity: 100 pcs
  • ECCN Classification: EAR99
  • REACH: Unaffected
  • MSL Level: 1 (unlimited shelf life)

You May Also Be Interested in

Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess