EN
  • EN
  • DE

SMC128CFB6E

Part No SMC128CFB6E
Manufacturer Micron Technology Inc.
Catalog Memory Cards
Description MEMORY CARD COMPACTFLASH 128MB / Memory Card CompactFlash? 128MB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Memory Cards
Mfr Micron Technology Inc.
Package Tray
Product Status Discontinued
Memory Type CompactFlash®
Memory Size 128Mb
Standard Package 198 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8523.51.0000
Win Source Part Number 1243277-SMC128CFB6E
Ultra Librarian 3D Model Ultra Librarian SMC128CFB6E CAD Model

Description

The SMC128CFB6E is a CompactFlash card manufactured by Micron Technology Inc. CompactFlash (CF) cards are a type of non-volatile memory card widely used in portable electronic devices. This particular model offers 128MB of storage capacity. It is designed for reliable data storage in a rugged, removable format.

Applications

  • Digital Cameras: Used for storing photos and videos.
  • Industrial Equipment: Found in devices requiring robust data logging.
  • Embedded Systems: Employed as bootable storage or data storage in embedded systems.
  • Medical Devices: Used in portable medical equipment for data recording.
  • Legacy Devices: Suitable for older equipment designed with CF card slots.

Features

  • 128MB Storage Capacity: Provides a reasonable storage space for smaller data sets.
  • CompactFlash Interface: Uses the standard CF interface for broad compatibility.
  • Non-Volatile Memory: Data is retained even when power is removed.
  • Durable Design: Designed to withstand physical stress and environmental conditions.
  • Low Power Consumption: Optimized for power efficiency in portable devices.

Benefits

  • Removable Storage: Allows easy transfer of data between devices.
  • Reliable Data Storage: Ensures data integrity and longevity.
  • Broad Compatibility: Works with a wide range of devices supporting CF cards.
  • Ruggedness: Can withstand harsh environments making it ideal for industrial applications.
  • Ease of Use: Simple plug-and-play functionality.

Additional Details

The SMC128CFB6E operates within standard CompactFlash voltage specifications. It utilizes flash memory technology. Its physical dimensions adhere to the standard CompactFlash Type I form factor ensuring compatibility with devices designed for this standard. The card is designed to operate within a specified temperature range and to withstand certain levels of shock and vibration.

You May Also Be Interested in

Swissbit NA Inc.
MEM CARD SDHC 32GB 10 UHS 1 MLC
Need more? Email Us
Bridgetek Pte Ltd.
MEMORY CARD MICROSD 8GB CLASS 6
Need more? Email Us
Swissbit NA Inc.
MEMORY CARD 128MB SLC
Need more? Email Us
Wintec Industries
MEMORY CARD COMPACTFLASH 2GB SLC
Need more? Email Us
Wintec Industries
MEM CARD COMPACTFLASH 128MB SLC
Need more? Email Us
SanDisk
MEMORY CARD FLASH 256MB
Need more? Email Us
Wintec Industries
MEMORY CARD COMPACTFLASH 1GB SLC
Need more? Email Us
Swissbit NA Inc.
MEM CRD MICSDHC 16GB 10UHS 1 MLC
Need more? Email Us
Swissbit NA Inc.
MEMORY CARD COMPACTFLASH 1GB SLC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess