EN
  • EN
  • DE

MT41K256M16TW-107 IT:P TR

Part No MT41K256M16TW-107 IT:P TR
Manufacturer Micron Technology Inc.
Catalog Unclassified Memory
Description IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Micron Technology Inc.
Package Tape & Reel (TR)
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR3L
Memory Size 4Gb (256M x 16)
Memory Interface Parallel
Clock Frequency 933 MHz
Write Cycle Time - Word, Page 15ns
Access Time 20 ns
Voltage - Supply 1.283V ~ 1.45V
Temperature Range - Operating -40°C ~ 95°C (TC)
Mounting SMD (SMT)
Package / Case 96-TFBGA
Supplier Device Package 96-FBGA (8x14)
Base Product Number MT41K256M16
Standard Package 2,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0036
Win Source Part Number 1254215-MT41K256M16TW-107 IT:P TR
Ultra Librarian 3D Model Ultra Librarian MT41K256M16TW-107 IT:P TR CAD Model

Description

The MT41K256M16TW-107 IT:P TR is a 4Gb DDR3L SDRAM (Double Data Rate 3 Low Voltage Synchronous Dynamic Random-Access Memory) chip manufactured by Micron Technology Inc. It is organized as 256Mb x 16, meaning it has a capacity of 4 Gigabits, and the data is accessed 16 bits at a time. This type of memory is widely used in various applications requiring high-speed data access.

Applications:

  • Desktop Computers
  • Laptop Computers
  • Servers
  • Networking Devices (Routers, Switches)
  • Graphics Cards

Features:

  • 4Gb Density: Provides large memory capacity for demanding applications.
  • DDR3L Technology: Offers high data transfer rates with low power consumption.
  • 16-Bit Data Width: Allows for efficient data transfer.
  • Operating Speed: Specified as -107, indicating a speed grade (check datasheet for exact frequency).
  • Low Voltage: Operates at a lower voltage (1.35V) for reduced power consumption.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • High Performance: Enables fast data access and improves system performance.
  • Low Power Consumption: Reduces energy consumption and extends battery life in portable devices.
  • Large Memory Capacity: Provides ample memory for running multiple applications and handling large datasets.
  • Reliable Operation: Ensures data integrity and system stability.
  • Wide Availability: Commonly used and readily available from various suppliers.

Additional Details:

The MT41K256M16TW-107 IT:P TR operates at a specific frequency determined by the speed grade (-107). Refer to the Micron datasheet for the exact frequency, timing parameters, and other electrical characteristics. The 'IT' in the part number often indicates an industrial temperature range, while 'P TR' relates to the packaging type (e.g., Tray or Tape and Reel). DDR3L memory offers improvements in power consumption compared to standard DDR3 memory. This module is designed to meet the JEDEC standards for DDR3L SDRAM. Consult the datasheet for detailed specifications and operating conditions.

This DDR3L SDRAM chip is a critical component in modern computing systems, providing the necessary speed and capacity for demanding applications.

You May Also Be Interested in

Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7000 $71.1000
5+ $22.2000 $111.0000
7+ $21.4500 $150.1500
11+ $19.9500 $219.4500
14+ $19.2000 $268.8000
17+ $18.4500 $313.6500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,130 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess