EN
  • EN
  • DE

MT28EW01GABA1LPC-0AAT

Part No MT28EW01GABA1LPC-0AAT
Manufacturer Micron Technology Inc.
Catalog Unclassified Memory
Description IC FLASH 1GBIT PARALLEL 64LBGA / FLASH - NOR Memory IC 1Gb (128M x 8, 64M x 16) Parallel 105 ns 64-LBGA (11x13)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Micron Technology Inc.
Packaging Bulk
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 1Gb (128M x 8, 64M x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 60ns
Access Time 105 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 64-LBGA
Supplier Device Package 64-LBGA (11x13)
Base Product Number MT28EW01
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Standard Package 1,104
Win Source Part Number 1316508-MT28EW01GABA1LPC-0AAT
Ultra Librarian 3D Model Ultra Librarian MT28EW01GABA1LPC-0AAT CAD Model

Description

The Micron Technology Inc. FLASH - NOR is a non-volatile memory type with a memory size of 1Gb.

  • Memory Format: FLASH
  • Access Time: 105ns
  • Category: Integrated Circuits
  • Memory Interface: Parallel
  • Package: Bulk
  • Standard Package: 1,104
  • Operating Temperature: -40°C to 105°C
  • Supply Voltage: 2.7V to 3.6V
  • Supply and Demand Status: Limited
  • ECCN: 3A991B1A

You May Also Be Interested in

Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess