EN
  • EN
  • DE

TA-035TCM6R8M-D1R

Part No TA-035TCM6R8M-D1R
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 353047-TA-035TCM6R8M-D1R
Ultra Librarian 3D Model Ultra Librarian TA-035TCM6R8M-D1R CAD Model

Description

The TA-035TCM6R8M-D1R is a molded power inductor. While specific details and applications require further investigation due to limited publicly available information, its construction suggests usage in power management circuits where a balance of size, inductance, and current handling is needed.

Applications

  • DC-DC Converters: Used for voltage regulation in various electronic devices.
  • Power Supplies: Found in power supplies for computers, servers, and other electronic equipment.
  • EMI Filtering: Can be used to filter electromagnetic interference in electronic circuits.

Features

  • Molded Construction: Offers good mechanical strength and environmental protection.
  • Compact Size: Allows for use in space-constrained applications.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • High Current Handling: Designed to handle relatively high currents without saturation.

Benefits

  • Efficient Power Conversion: Minimizes power loss in DC-DC converters.
  • Stable Inductance: Provides consistent performance over temperature and current.
  • Reduced EMI: Helps to meet electromagnetic compatibility requirements.
  • Long Lifespan: Offers reliable performance over a long period of time.

Additional Details

The '6R8M' in the part number likely refers to an inductance value of 6.8 µH (microhenries), with 'M' indicating a tolerance of ±20%. The 'D1R' portion likely denotes specific packaging or termination characteristics. The inductor is designed for surface mount technology (SMT) assembly. Further specifications would include the saturation current (Isat), which is the current at which the inductance drops by a certain percentage, and the DC resistance (DCR), which affects the inductor's efficiency. Core material likely is a ferrite or powdered iron. Operating temperature ranges often are between -40°C and +125°C. Always consult the manufacturer's datasheet for precise values and safety guidelines.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess