EN
  • EN
  • DE

M58LR256KB70ZQ5Z

Part No M58LR256KB70ZQ5Z
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description 256Mb Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1451939-M58LR256KB70ZQ5Z
Manufacturer Micron Technology Inc.
Package Tray
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 256Mbit
Memory Organization 16M x 16
Memory Interface Parallel
Clock Frequency 66MHz
Write Cycle Time - Word, Page 70ns
Access Time 70ns
Voltage - Supply 1.7V ~ 2V
Operating Temperature -30°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 88-TFBGA
Supplier Device Package 88-TFBGA (8x10)
Ultra Librarian 3D Model Ultra Librarian M58LR256KB70ZQ5Z CAD Model

Description

The M58LR256KB70ZQ5Z is a 256Mb Flash memory chip produced by Micron Technology, indicative of Micron's long-standing reputation for quality and reliability in the memory market. This device operates under the NOR protocol, offering non-volatile storage solutions for a myriad of electronic applications. It is optimized for high-speed read operations, making it an ideal choice for storing firmware and application code in embedded systems, industrial instruments, and consumer electronics. Housed in a robust package, the M58LR256KB70ZQ5Z combines high-density storage capability with the fast access time and reliability that are critical in today's fast-paced, data-driven environments. Its design and technological underpinnings are crafted to meet the stringent requirements of applications needing rapid access to code or data, ensuring both performance efficiency and reliability.

You May Also Be Interested in

Dell
DELL MTA9ASF51272PZ-2G3B1
Need more? Email Us
Dell
DELL U143D
Need more? Email Us
Dell
2GB 2Rx8 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
4GB 1Rx8 PC3L-12800U DDR3-1600MHz
Need more? Email Us
Dell
4GB 2Rx8 PC3-10600E DDR3-1333MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
512MB 1Rx4 PC2-3200R DDR2-400MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3-12800R DDR3-1600MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333Mhz
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess