EN
  • EN
  • DE

M36W0R6040U4ZSF

Part No M36W0R6040U4ZSF
Manufacturer Micron Technology Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829211-M36W0R6040U4ZSF
Ultra Librarian 3D Model Ultra Librarian M36W0R6040U4ZSF CAD Model

Description

The M36W0R6040U4ZSF is a NOR flash memory device manufactured by Micron Technology Inc. This memory chip is commonly used for storing firmware, code, and data in embedded systems due to its fast read speeds and non-volatile nature. It is designed for applications requiring reliable and quick access to stored information.

Applications:

  • Embedded Systems: Stores boot code, configuration data, and application code in various embedded devices.
  • Industrial Automation: Used in programmable logic controllers (PLCs) and human-machine interfaces (HMIs).
  • Networking Equipment: Found in routers, switches, and other networking devices for storing firmware and configuration settings.
  • Automotive Electronics: Employed in navigation systems, infotainment systems, and engine control units (ECUs).
  • Consumer Electronics: Utilized in set-top boxes, digital TVs, and gaming consoles for storing firmware and user data.

Features:

  • High-Speed Read Access: Offers fast read speeds for quick retrieval of stored data.
  • Non-Volatile Memory: Retains data even when power is removed.
  • Compact Package: Available in small form factors for space-constrained applications.
  • Wide Voltage Range: Supports a range of supply voltages for flexible integration into various systems.
  • Endurance: Offers high endurance for program/erase cycles, ensuring long-term reliability.

Benefits:

  • Fast Boot Times: Enables quick system startup due to fast read speeds.
  • Reliable Data Storage: Ensures data integrity and retention in harsh environments.
  • Reduced System Size: Compact package allows for smaller and more efficient system designs.
  • Flexible Integration: Wide voltage range simplifies integration into diverse applications.
  • Long-Term Reliability: High endurance ensures reliable performance over the lifespan of the device.

The M36W0R6040U4ZSF NOR flash memory provides a reliable and efficient solution for storing critical data in embedded systems. Its high-speed read capabilities, non-volatile storage, and compact design make it suitable for a broad range of applications where fast access to stored information and data retention are essential. Micron's commitment to quality and reliability ensures that this memory device meets the demanding requirements of industrial, automotive, and consumer electronics applications.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7280 $52.1920
33+ $3.0589 $100.9437
51+ $2.9633 $151.1283
70+ $2.8677 $200.7390
91+ $2.7721 $252.2611
121+ $2.4853 $300.7213
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess