EN
  • EN
  • DE

M36L0T7060B3ZAQF

Part No M36L0T7060B3ZAQF
Manufacturer Micron Technology Inc.
Catalog Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1073808-M36L0T7060B3ZAQF
Categories Flash
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M36L0T7060B3ZAQF CAD Model

Description

The M36L0T7060B3ZAQF is a NOR Flash memory device manufactured by Micron Technology Inc. This high-density, non-volatile memory solution is designed for embedded applications requiring fast read speeds, low power consumption, and reliable data storage. It is suitable for storing code and data in a variety of electronic devices.

Applications

  • Embedded Systems: Used in a wide range of embedded systems such as industrial controllers, networking equipment, and consumer electronics.
  • Automotive Electronics: Found in automotive control units (ECUs), infotainment systems, and advanced driver-assistance systems (ADAS).
  • Industrial Automation: Employed in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and industrial PCs.
  • Medical Devices: Integrated into medical equipment for storing firmware, configuration data, and patient information.
  • Networking Equipment: Used in routers, switches, and other networking devices for storing boot code and configuration settings.

Features

  • High Density: Offers high storage capacity for code and data.
  • Fast Read Speed: Provides fast read access times for quick program execution and data retrieval.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Non-Volatile Memory: Retains data even when power is removed, ensuring reliable data storage.
  • Serial Interface: Utilizes a serial interface for efficient communication with host devices.
  • Security Features: May include security features such as data protection and encryption to safeguard sensitive information.
  • Compact Package: Available in compact package options for space-constrained applications.

Benefits

  • Improved System Performance: Enables fast program execution and data retrieval due to its high read speeds.
  • Extended Battery Life: Ensures extended battery life in portable applications due to its low power consumption.
  • Reliable Data Storage: Provides reliable data storage with its non-volatile memory technology.
  • Enhanced Security: Offers enhanced security features to protect sensitive data.
  • Reduced Development Time: Simplifies integration with its serial interface and comprehensive documentation.
  • Cost-Effective Solution: Provides a cost-effective solution for embedded storage applications.

Additional Details

The M36L0T7060B3ZAQF typically operates within a specified voltage range (e.g., 1.8V or 3.3V) and temperature range (e.g., -40°C to +85°C). Detailed specifications regarding capacity, read/write speeds, and power consumption can be found in the Micron product datasheet.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 70 ns 48-VFBGA (8.15x6.15)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 80 MHz 16-SOIC
Lowest to $5.0214
Cypress Semiconductor Corp
IC FLASH 512MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 2GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 2Gb (256M x 8, 128M x 16) Parallel 110 ns 64-FBGA (11x13)
Lowest to $52.8809
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 133 MHz 24-BGA (8x6)
Lowest to $12.1662
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 32Mb (2M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Lowest to $13.0573
Cypress Semiconductor Corp
NOR Flash Parallel 3V 512Mbit 32M x 16bit 110ns 64-Pin FBGA Tray
Lowest to $27.7454

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess