The M25PX16SOVZM6TP is a 16 Mbit Serial Flash memory device manufactured by Micron Technology Inc. It offers a flexible and cost-effective solution for storing firmware, configuration data, and other non-volatile data in a variety of applications.
Applications:
- Embedded Systems: Used for storing firmware, configuration data, and boot code in embedded systems.
- Networking Equipment: Employed in routers, switches, and other networking devices for storing configuration settings.
- Consumer Electronics: Utilized in set-top boxes, DVD players, and other consumer electronics devices for storing program code and data.
- Industrial Control Systems: Incorporated in industrial control systems for data logging and process control.
- Medical Devices: Found in medical instruments and equipment for storing calibration data and operational parameters.
Features:
- 16 Mbit Density: Provides a storage capacity of 16 megabits.
- Serial Interface: Communicates via a serial interface (SPI), reducing pin count and simplifying board layout.
- Page Program: Supports page program mode for fast write operations.
- Sector Erase: Offers sector erase capability for flexible memory management.
- Write Protection: Includes write protection features to prevent accidental data corruption.
- Low Power Consumption: Consumes minimal power for energy-efficient operation.
- Small Package: Comes in a small package for space-constrained applications.
Benefits:
- Non-Volatile Memory: Retains data even when power is off, ensuring data integrity.
- Flexible Storage: Provides a flexible storage solution for various data types.
- Easy Integration: Simplifies the design and manufacturing process.
- Low Power Operation: Extends battery life in portable devices and reduces overall system power consumption.
- Cost-Effectiveness: Offers a cost-effective solution for non-volatile memory storage.
Additional Details:
The M25PX16SOVZM6TP typically comes in an SOIC (Small Outline Integrated Circuit) package. It operates over a specified voltage range. The SPI interface allows for easy connection to microcontrollers and microprocessors. The device's compact size and low power consumption make it ideal for portable and battery-powered applications. It is used extensively in applications requiring reliable and efficient non-volatile memory storage.