EN
  • EN
  • DE

M25P05-AVMP6TG

Part No M25P05-AVMP6TG
Manufacturer Micron Technology Inc.
Catalog Flash
Description IC FLASH 512KBIT 50MHZ 8VFDFPN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH - NOR
Memory Size 512Kb (64K x 8)
Max Frequency 50MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-VFQFPN (6x5)
Win Source Part Number 112298-M25P05-AVMP6TG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M25P05-AVMP6TG CAD Model

Description

The M25P05-AVMP6TG is a FLASH - NOR memory integrated circuit manufactured by Micron Technology Inc.

  • Supply Format: Reel - TR
  • Status: Obsolete (EOL)
  • Popularity: Medium
  • Supply and Demand Status: Balanced
  • Win Source Part Number: 112298-M25P05-AVMP6TG
  • Memory Size: 512Kb (64K x 8)
  • Mounting Technology: SMD (SMT)
  • Temperature Range: -40°C to 85°C (TA)
  • Supply Voltage: 2.7 V to 3.6 V
  • Memory Format: FLASH
  • Maximum Frequency: 50MHz
  • Applications: Suitable for various integrated circuit applications

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Intel
IC FLASH RAM 32MBIT PAR 66SCSP / FLASH, SRAM Memory IC 32Mb Flash, 8Mb RAM Parallel 65 ns 66-SCSP (8x14)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 133 MHz 24-BGA (8x6)
Lowest to $12.1662
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Lowest to $8.2219
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 32Mb (2M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Lowest to $13.0573
Cypress Semiconductor Corp
NOR Flash Parallel 3V 512Mbit 32M x 16bit 110ns 64-Pin FBGA Tray
Lowest to $27.7454
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 56TSOP / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 90 ns 56-TSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6468 $58.2120
220+ $0.5313 $116.8860
340+ $0.5140 $174.7600
465+ $0.4978 $231.4770
600+ $0.4816 $288.9600
805+ $0.4320 $347.7600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess