Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 40 MHz 85 ns 56-TSOP
Manufacturer Micron Technology Inc.
Series StrataFlash™
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 56-TFSOP (0.724", 18.40mm Width)
Case / Package 56-TSOP
Family Name 48F4400P0
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Other Part Number 887798, JS48F4400P0TB00887798, -887798-ND, -887798, 887798-ND, -JS48F4400P0TB00A
Quantity per package 96
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922439-JS48F4400P0TB00A
Ultra Librarian 3D Model Ultra Librarian JS48F4400P0TB00A CAD Model

Description

The Micron Technology Inc. JS48F4400P0TB00A is a FLASH - NOR Memory IC that comes in a 56-TSOP package.

  • Memory Size: 512Mb (32M x 16)
  • Type: Parallel
  • Clock Speed: 40 MHz
  • Access Time: 85 ns
  • Operating Temperature Range: -40 MHz 85 ns
  • Family: 48F4400P0
  • Mounting Style: Surface Mount
  • Package: Tray
  • Popularity: High
  • Supply and Demand: Balanced
  • ECCN: 3A991B1A
  • HTSUS: 8542.32.0071

You May Also Be Interested in

Cypress Semiconductor Corp
NOR Flash Serial-SPI 3V/3.3V 8Mbit 1M x 8bit 10ns 8-Pin SOIC T/R
Lowest to €2.6831
ECAD model for S25FL208K0RMFI043
Winbond Electronics
SPIFLASH, 3V, 16M-BIT, 4KB UNIFO / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 8-WSON (6x5)
Lowest to €4.0246
ECAD model for W25Q16JVZPIM
GigaDevice Semiconductor
64MBIT NOR FLASH /1.8V /SOP8 208 / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133 MHz 7 ns 8-SOP
Lowest to €0.9131
ECAD model for GD25LQ64ESIGR
Micron Technology Inc.
JUA4 .4G+2G DDR*32.2 TFBGA137
Need more? Email Us
ECAD model for NANDCBR4N9BZBC5E
Macronix
IC FLASH 2GBIT PARALLEL 48TSOP / FLASH - NAND (SLC) Memory IC 2Gb (256M x 8) Parallel 16 ns 48-TSOP
Lowest to €10.2176
ECAD model for MX30LF2G28AD-TI
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 48TSOP I / FLASH - NAND Memory IC 1Gb (128M x 8) Parallel 48-TSOP
Lowest to €7.6088
ECAD model for S34ML01G200TFI003
STMicroelectronics
Need more? Email Us
ECAD model for M29W004BT70N1
GigaDevice Semiconductor
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 8-WSON (6x8)
Lowest to €2.5489
ECAD model for GD25Q127CYIGR
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 133 MHz 8-SOIC
Lowest to €7.9886
ECAD model for S25FL128LAGMFV010

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention