EN
  • EN
  • DE
  • IT

JS28F128J3F75

Part No JS28F128J3F75
Manufacturer Micron Technology Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case TSOP56
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Win Source Part Number 714649-JS28F128J3F75
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JS28F128J3F75 CAD Model

Description

The Micron JS28F128J3F75 is a 128-Megabit (16M x 8) Parallel Flash Memory device. It's designed for high-performance, high-density storage in embedded systems, networking equipment, and various other applications where non-volatile memory is required. This device offers fast read access and reliable data storage.

Applications:

  • Embedded Systems: Stores boot code, application code, and data in embedded systems.
  • Networking Equipment: Used in routers, switches, and other networking devices for firmware storage.
  • Industrial Control Systems: Stores configuration data and program code in industrial controllers.
  • Consumer Electronics: Used in digital cameras, MP3 players, and other consumer devices.
  • Automotive Systems: Stores firmware and configuration data in automotive electronic control units (ECUs).

Features:

  • 128-Megabit Density: Provides a storage capacity of 128 Megabits (16M x 8).
  • Parallel Interface: Utilizes a parallel interface for high-speed data transfer.
  • Fast Read Access: Offers fast read access times for quick data retrieval.
  • Non-Volatile Storage: Retains data even when power is removed.
  • Sector Erase: Allows for selective erasure of memory sectors.
  • Low Power Consumption: Designed for low power consumption during operation and standby.

Benefits:

  • High Storage Capacity: Provides sufficient storage capacity for various embedded applications.
  • Fast Data Access: Enables fast boot-up and application execution.
  • Reliable Data Storage: Ensures reliable data storage in harsh environments.
  • Low Power Operation: Minimizes power consumption, extending battery life in portable devices.
  • Flexible Erase Options: Sector erase functionality allows for efficient memory management.

Additional Details:

The JS28F128J3F75 typically operates with a supply voltage of 3.0V or 3.3V and is available in a TSOP or similar surface-mount package. The read access time, program/erase cycle endurance, and operating temperature range are specified in the product datasheet available from Micron Technology. It is important to consult the datasheet for detailed specifications and application guidelines.

Proper decoupling with ceramic capacitors is crucial for stable operation. The datasheet provides recommendations for capacitor placement and values to minimize noise and ensure reliable performance.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Panasonic
Need more? Email Us
STMicroelectronics
Lowest to $1.6299
Panasonic
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $137.9105
Infineon Technologies
Lowest to $10.9684
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9399 $53.4591
18+ $5.5640 $100.1520
28+ $5.3760 $150.5280
40+ $5.0000 $200.0000
52+ $4.8121 $250.2292
65+ $4.6241 $300.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,249 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess