EN
  • EN
  • DE

HM5225405BTT-A6

Part No HM5225405BTT-A6
Manufacturer Micron Technology Inc.
Catalog SD
Description SD 64Mx4-6 100MHz CL2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945319-HM5225405BTT-A6
Series *
Ultra Librarian 3D Model Ultra Librarian HM5225405BTT-A6 CAD Model

Description

The 945319-HM5225405BTT-A6 is a memory component that belongs to the category of electronic components.

  • Series: series
  • Applications: used in various electronic devices.
  • Category: memory
  • Category: memory modules
  • Applications: used in various electronic devices
  • Memory size: 72GB
  • Series: series

You May Also Be Interested in

Micron Technology Inc.
SD 4Mx16-8 PC100 CL2
Need more? Email Us
Samsung
Mobile SD 8Mx16 133MHz FBGA 3.0V
Need more? Email Us
Hynix Semiconductor
Mobile SD 8Mx16 166MHz FBGA
Lowest to $2.4486
Micron Technology Inc.
Mobile SD 16Mx32 133MHz FBGA
Need more? Email Us
Elpida Memory
Mobile SD 16Mx32 166MHz
Lowest to $8.0437
Samsung
Mobile SD 16Mx16 133MHz BOC 3.0V
Need more? Email Us
Micron Technology Inc.
Mobile SD 4Mx16 VFBGA
Lowest to $11.6418
Micron Technology Inc.
SD 16Mx16-7 133MHz CL3 FBGA
Need more? Email Us
Micron Technology Inc.
SD 32Mx8-75 PC133 CL3
Lowest to $6.4350

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess