EN
  • EN
  • DE

HB52F169E1-75F

Part No HB52F169E1-75F
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description PC133 16MX72 ECC Reg
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 952187-HB52F169E1-75F
Series *
Ultra Librarian 3D Model Ultra Librarian HB52F169E1-75F CAD Model

Description

The HB52F169E1-75F is a memory module that is part of the Memory-Modules category.

  • Clock frequency: 133 MHz
  • Capacity: 128 MB
  • Organization: 16Mx72
  • Interface: 168-pin dual in-line memory module (DIMM)
  • Memory Type: PC133 memory

You May Also Be Interested in

Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us
Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess