EN
  • EN
  • DE

EHB01D141PB-50-F-D

Part No EHB01D141PB-50-F-D
Manufacturer Micron Technology Inc.
Catalog Custom Parts (E - I)
Description Parallel/mobile Ddr 2.125G
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1205126-EHB01D141PB-50-F-D
Categories Custom Parts
Manufacturer Micron Technology Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EHB01D141PB-50-F-D CAD Model

Description

This electronic component is a custom part categorized under the Custom Parts category.

  • Manufacturer Part Number: EHB01D141PB-50-F-D
  • Win Source Part Number: 1205126

You May Also Be Interested in

General Cable/Carol Brand
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess