EN
  • EN
  • DE

EDJ4216EFBG-GNL-F-D

Part No EDJ4216EFBG-GNL-F-D
Manufacturer Micron Technology Inc.
Catalog Memory
Description DRAM Chip DDR3 SDRAM 4G-Bit 256Mx16 1.35V 96-Pin F-BGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Address Bus Width 15 b
Case / Package FBGA
Data Bus Width 16 b
Density 4 Gb
Max Frequency 800 MHz
Max Operating Temperature 95 °C
Min Operating Temperature 0 °C
Nominal Supply Voltage (DC) 1.35 V
Operating Supply Voltage 1.35 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1195289-EDJ4216EFBG-GNL-F-D
Categories Memory
Manufacturer Micron Technology Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EDJ4216EFBG-GNL-F-D CAD Model

Description

Micron Technology Inc. 1195289-EDJ4216EFBG-GNL-F-D is a memory product with a density of 4 Gb and a data bus width of 16 b.

  • Density: 4 Gb
  • Data Bus Width: 16 b
  • Category: Memory
  • Case/Package: FBGA
  • Maximum Frequency: 800 MHz
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Manufacturer: Micron Technology Inc.
  • Win Source Part Number: 1195289-EDJ4216EFBG-GNL-F-D
  • RoHS Compliant: Yes
  • Nominal Supply Voltage (DC): 1.35 V

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess