EN
  • EN
  • DE

EDFA164A2PF-JD-F-R TR

Part No EDFA164A2PF-JD-F-R TR
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC SDRAM 16GBIT 933MHZ FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Status Obsolete(EOL)
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - Mobile LPDDR3
Memory Size 16Gb (256M x 64)
Max Frequency 933MHz
Supply Voltage - Operating 1.14 V to 1.95 V
Temperature Range - Operating -30°C to 85°C (TC)
Win Source Part Number 1035826-EDFA164A2PF-JD-F-R TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian EDFA164A2PF-JD-F-R TR CAD Model

Description

The Micron Technology Inc. EDFA164A2PF-JD-F-R TR is a volatile SDRAM - Mobile LPDDR3 memory chip with a memory size of 16Gb (256M x 64).

  • Max Frequency: 933MHz
  • Temperature Range: -30°C to 85°C
  • Memory Format: DRAM
  • Supply Voltage Range: 1.14V to 1.95V
  • Status: now obsolete (EOL)
  • Popularity: medium

You May Also Be Interested in

SanDisk
128GB eMMC iNAND CL
Need more? Email Us
Samsung
DRAM Chip DDR3L SDRAM 4Gbit 256Mx16 1.5V 96-Pin FBGA
Lowest to $10.6119
Micron Technology Inc.
IC SDRAM 128MBIT 125MHZ 54TSOP
Lowest to $47.5188
Samsung
LPDDR4X-4266 x32 (8Gb)
Need more? Email Us
Micron Technology Inc.
256Mbit 3V~3.6V 133MHz VFBGA-54(8x14) Memory (ICs) RoHS
Lowest to $19.3534
Micron Technology Inc.
3V~3.6V 128Mbit 133MHz TSOP-54 Memory (ICs) RoHS
Lowest to $135.4478
Micron Technology Inc.
IC DRAM 16GBIT 2.133GHZ 200WFBGA
Lowest to $135.3384
Micron Technology Inc.
IC DRAM 128GBIT LFBGA
Lowest to $566.1692
Samsung
LPDDR4-4266 256Mx32 (8Gb)
Lowest to $58.2090

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess