EN
  • EN
  • DE

EDBM432B3PB-1D-F-D

Part No EDBM432B3PB-1D-F-D
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC SDRAM 12GBIT 533MHZ 168VFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tray
Status Obsolete(EOL)
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - Mobile LPDDR2
Memory Size 12Gb (384M x 32)
Max Frequency 533MHz
Supply Voltage - Operating 1.14 V to 1.95 V
Temperature Range - Operating -30°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 168-FBGA (12x12)
Win Source Part Number 1023723-EDBM432B3PB-1D-F-D
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian EDBM432B3PB-1D-F-D CAD Model

Description

The Micron Technology Inc. SDRAM - Mobile LPDDR2 is a volatile memory type electronic component with a memory size of 12Gb (384M x 32).

  • Memory Size: 12Gb (384M x 32)
  • Operating Temperature: -30°C to 85°C (TC)
  • Supply Voltage: 1.14 V to 1.95 V
  • Status: Obsolete (EOL)
  • Case/Package: 168-FBGA (12x12)
  • Maximum Frequency: 533MHz
  • Popularity: Medium
  • Supply and Demand: Sufficient

You May Also Be Interested in

Samsung
LPDDR4X-4266 x32 (8Gb)
Need more? Email Us
NANYA
LPDDR4-3200 1Gx32 (32Gb)
Need more? Email Us
Micron Technology Inc.
IC DRAM 128GBIT PAR 441TFBGA
Lowest to $624.1792
Samsung
LPDDR5X-8533 x32 (16Gb)
Lowest to $546.0000
SK hynix
64GB(512Gb) NAND Flash V7 Wafer
Need more? Email Us
Samsung
LPDDR5X-7500 x64 (64Gb)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256M PARALLEL 60TFBGA
Lowest to $6.0770
Micron Technology Inc.
IC SDRAM 128MBIT 125MHZ 54TSOP
Lowest to $47.5188
Samsung
LPDDR4-4266 256Mx32 (8Gb)
Lowest to $58.2090

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess