EN
  • EN
  • DE

EDB8132B4PM-1DAT-FR

Part No EDB8132B4PM-1DAT-FR
Manufacturer Micron Technology Inc.
Catalog DRAM
Description LPDDR2 256Mx32 1066MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Win Source Part Number 1447232-EDB8132B4PM-1DAT-FR
Manufacturer Micron Technology Inc.
Ultra Librarian 3D Model Ultra Librarian EDB8132B4PM-1DAT-FR CAD Model

Description

The EDB8132B4PM-1DAT-FR is an LPDDR2 memory module from Micron Technology, one of the foremost names in the memory and storage solutions industry. It offers a high-density memory solution with a configuration of 256 Megabits by 32, clocked at a speed of 1066MHz. This product is engineered to meet the requirements of a broad spectrum of computing devices, emphasizing power efficiency and high-speed data processing capabilities. The LPDDR2 technology incorporated into this module ensures reduced power consumption, making it particularly suited for portable and battery-operated devices where power efficiency is paramount. The '1DAT-FR' part of the part number typically denotes specific product series details, including operating temperature ranges and speed grades. This module's design and specifications are indicative of Micron's commitment to providing high-performance memory solutions that facilitate faster and more efficient data processing capabilities across various applications, from consumer electronics to high-end computing systems.

You May Also Be Interested in

Winbond Electronics
LPDDR 32Mx16 166MHz
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
LPDDR2-1066 128Mx32 (4Gb) A1 134-TFBGA
Need more? Email Us
Micron Technology Inc.
LPDDR2-800 64Mx64 400MHz
Need more? Email Us
AP Memory
LPDDR2 256Mx16 1066MHz
Need more? Email Us
Micron Technology Inc.
GDDR6 512Mx32 (16Mb)
Lowest to $134.3284
Hynix Semiconductor
GDDR6 256Mx32 9GHz (8Gb)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
GDDR 8Mx16 200MHz TSOP
Need more? Email Us
AP Memory
LPDDR2 1Gbx32 933MHz
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
LPDDR 128Mx4
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess