EN
  • EN
  • DE

EDB5432BEPA-1DAAT-F-D

Part No EDB5432BEPA-1DAAT-F-D
Manufacturer Micron Technology Inc.
Catalog Memory
Description IC DRAM 512MBIT PAR 168WFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Micron Technology Inc.
Package Bulk
Product Status Obsolete
Programmable Not Verified
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - Mobile LPDDR2
Memory Size 512Mbit
Memory Organization 16M x 32
Memory Interface Parallel
Clock Frequency 533 MHz
Voltage - Supply 1.14V ~ 1.95V
Temperature Range - Operating -40°C ~ 105°C (TC)
Mounting Type Surface Mount
Package / Case 168-WFBGA
Supplier Device Package 168-WFBGA (12x12)
Base Product Number EDB5432
Standard Package 1,680 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0028
Win Source Part Number 943191-EDB5432BEPA-1DAAT-F-D
Ultra Librarian 3D Model Ultra Librarian EDB5432BEPA-1DAAT-F-D CAD Model

Description

The EDB5432BEPA-1DAAT-F-D is an obsolete integrated circuit memory module manufactured by Micron Technology Inc.

  • Product: EDB5432BEPA-1DAAT-F-D
  • Category: Memory - Memory
  • Package: Bulk
  • Standard Package Quantity: 1,680 pieces
  • Technology: SDRAM - Mobile LPDDR2
  • Memory Type: Volatile
  • Memory Size: 512Mbit
  • Voltage Supply Range: 1.14V to 1.95V
  • Mounting Type: Surface Mountable
  • Package / Case Size: 168-WFBGA
  • Temperature Range: -40°C to 105°C
  • Memory Format: DRAM
  • Clock Frequency: 533 MHz
  • HTSUS Code: 8542.32.0028
  • Base Product Number: EDB5432
  • Status: Obsolete

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $29.2500
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.2427 $54.4854
5+ $22.3530 $111.7650
7+ $21.6545 $151.5815
10+ $20.9559 $209.5590
13+ $20.2574 $263.3462
17+ $18.1618 $308.7506
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess