EN
  • EN
  • DE

CT64G4YFQ426S.36DG1

Part No CT64G4YFQ426S.36DG1
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR4-2666V 1Gx64 ECC Reg/RDIMM (64GB)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1449644-CT64G4YFQ426S.36DG1
Manufacturer Micron Technology Inc.
Ultra Librarian 3D Model Ultra Librarian CT64G4YFQ426S.36DG1 CAD Model

Description

The CT64G4YFQ426S.36DG1 is an exceptional memory module presented by Crucial Bulk, specifically designed for use in servers and high-power workstations that demand high-capacity and reliable memory solutions. This module falls within the DDR4 2666 category, ensuring a blistering operating speed of 2666MHz (PC4-21300) with 288 pins for compatibility with a wide range of modern computing systems. With a substantial 64GB capacity per module and featuring ECC (Error-Correcting Code) technology coupled with being a Registered DIMM (RDIMM), it offers unparalleled data reliability and stability, making it an indispensable choice for mission-critical systems that manage heavy workloads and need to minimize the risk of data corruption. Its DDR4-2666V specification ensures it operates at a lower voltage compared to older generations, translating to lower power consumption and reduced heat generation—key factors in maintaining system health and efficiency over prolonged usage periods. The CT64G4YFQ426S.36DG1 by Crucial Bulk exemplifies robust design and manufacturing precision, catering to the needs of enterprises requiring extensive memory capacity without compromising on performance or reliability, thereby ensuring smooth operation and enhanced productivity for business-critical applications.

You May Also Be Interested in

SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess