EN
  • EN
  • DE

CT2K32G4RFD4213

Part No CT2K32G4RFD4213
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR4-2133P ECC Reg/RDIMM Kit (64GB 2x32G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1450175-CT2K32G4RFD4213
Manufacturer Micron Technology Inc.
Ultra Librarian 3D Model Ultra Librarian CT2K32G4RFD4213 CAD Model

Description

Crucial's CT2K32G4RFD4213 is a kit of two 32GB DDR4 2133 MHz (PC4-17000) ECC Registered/Buffered DIMM modules, totaling 64GB. Designed for use in server and workstation environments, these modules provide a significant boost in memory capacity and speed, allowing for improved system performance and handling of demanding applications. The modules operate at a speed of 2133 MHz, providing fast data transfer rates to support critical operations and multitasking. With ECC (Error-Correcting Code) technology, the CT2K32G4RFD4213 ensures data integrity and reliability by detecting and correcting data errors in real-time, crucial for preventing system crashes and data corruption in professional and enterprise computing environments. The registered or buffered design of these modules helps stabilize the memory signals, which is particularly important in systems with high memory capacities, enhancing overall system stability. Designed with versatility in mind, the CT2K32G4RFD4213 modules are compatible with a wide range of server and workstation platforms, making them an ideal upgrade solution for professionals looking to enhance their system's performance and reliability.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess