EN
  • EN
  • DE

BL2K16G36C16U4R

Part No BL2K16G36C16U4R
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR4-3600 UDIMM Kit Ballistix RGB (32GB 2x16G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1448394-BL2K16G36C16U4R
Manufacturer Micron Technology Inc.
Ultra Librarian 3D Model Ultra Librarian BL2K16G36C16U4R CAD Model

Description

The Crucial BL2K16G36C16U4R memory kit includes two 16GB DDR4 modules, totaling 32GB of high-performance RAM optimized for gamers and enthusiasts seeking fast and smooth gaming experiences. Operating at a speed of 3600MHz, these modules offer quick data transfer rates and are equipped with stunning Ballistix RGB lighting, adding a vibrant look to any PC build. These UDIMM kits are designed for use in 288-pin DDR4 slots (PC4-28800), compatible with the latest desktop platforms. With a CL16 latency, they balance speed and responsiveness effectively. Crucial, a renowned brand in the memory and storage market, guarantees reliability and performance. The addition of RGB lighting not only enhances the visual appeal of your gaming rig but also allows for personalization through various lighting effects.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess