EN
  • EN
  • DE

9132\256MB\16Mx8\18C

Part No 9132\256MB\16Mx8\18C
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description PC133 32Mx72-75 ECC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 952223-9132\256MB\16Mx8\18C
Series *
Ultra Librarian 3D Model Ultra Librarian 9132\256MB\16Mx8\18C CAD Model

Description

The 9132\256MB\16Mx8\18C is a 256MB memory module manufactured by Micron Technology Inc. This likely refers to a Synchronous Dynamic Random-Access Memory (SDRAM) module, commonly used in older computer systems and embedded applications.

Applications

  • Legacy computer systems requiring memory upgrades.
  • Embedded systems and industrial control applications.
  • Networking equipment.
  • Older generation routers and switches.
  • Specific legacy industrial or testing equipment.

Features

  • 256MB capacity.
  • Organized as 16M x 8 bits.
  • SDRAM Technology.
  • 18C temperature grade.
  • High reliability.

Benefits

  • Provides sufficient memory for older applications.
  • Enables continued operation of legacy systems.
  • Offers stable performance in various environments.
  • Guaranteed compatibility with supported systems.

Additional Details

The 16Mx8 organization indicates that the memory module consists of 16 million locations, each capable of storing 8 bits of data. The '18C' likely denotes an industrial temperature grade, allowing the module to operate reliably in environments with higher temperatures. This module might be used in applications where long-term availability and reliability are crucial, even if performance is not the primary concern. Specifications for voltage, clock speed, and timings would be found in the detailed datasheet provided by Micron.

Micron is a leading manufacturer of memory solutions and is known for the quality and reliability of their products. This particular memory module would be suitable for extending the lifespan of older systems or supporting specialized applications that require this specific type of memory.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess