EN
  • EN
  • DE

655244_2GB_256Mx8_16C

Part No 655244_2GB_256Mx8_16C
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR3-1066 512Mx64 SODIMM (4GB)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1451097-655244_2GB_256Mx8_16C
Manufacturer Micron Technology Inc.
Ultra Librarian 3D Model Ultra Librarian 655244_2GB_256Mx8_16C CAD Model

Description

Manufactured under the esteemed Micron brand, the 655244_2GB_256Mx8_16C module is a reliable DDR3 SODIMM memory designed to enhance the performance of laptops and compact PCs. Offering specifications of DDR3-1066 512Mx64 SODIMM for a total capacity of 4GB, this memory module features a configuration of 256Mx8 across 16 chips, indicating its robust performance and durability. It taps into the advantages of DDR3 technology to provide faster speeds and lower power consumption compared to its predecessors. Perfectly compatible with systems requiring 204-pin SODIMM slots, this module is particularly suited for users who demand improved system responsiveness and seamless multitasking abilities. Whether you are upgrading your personal computer or enhancing a fleet of business machines, this Micron memory module delivers the reliability and performance upgrades needed to tackle modern computing challenges.

You May Also Be Interested in

Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess