EN
  • EN
  • DE

463\HM5264165FTT-A60

Part No 463\HM5264165FTT-A60
Manufacturer Micron Technology Inc.
Catalog SD
Description SD 4Mx16-A60 PC100 CL2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945100-463\HM5264165FTT-A60
Series *
Ultra Librarian 3D Model Ultra Librarian 463\HM5264165FTT-A60 CAD Model

Description

The 945100-463\HM5264165FTT-A60 is a high-speed CMOS dynamic random-access memory (DRAM) module that is designed to meet the requirements of high-performance computing systems.

  • Capacity: 64 megabits
  • Clock Frequency: 166 MHz
  • Organization: 2,097,152 words of 32 bits each
  • Burst Length: 4 and 8
  • Power Supply: single 3.3V
  • Package: 86-ball FBGA package

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
SD 8Mx16-6 166MHz
Lowest to $1.6320
Samsung
SD 16Mx16 133MHz Pb-Free
Lowest to $14.6617
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H PC133 CL3 (Pb-Free)
Need more? Email Us
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-8 PC100
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess