EN
  • EN
  • DE

2476\128MB\8Mx8\16C

Part No 2476\128MB\8Mx8\16C
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description PC100 16Mx64-A6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951971-2476\128MB\8Mx8\16C
Series *
Ultra Librarian 3D Model Ultra Librarian 2476\128MB\8Mx8\16C CAD Model

Description

The Micron 2476 128MB memory module is designed for applications that need a small to moderate amount of memory. This module features an 8Mx8 configuration, meaning it's internally organized as 8 Meg x 8 bits, providing a total of 128MB of storage capacity. The '16C' is likely a Micron-specific internal revision or configuration code.

Applications:

  • Embedded systems
  • Industrial control equipment
  • Networking devices (routers, switches, hubs)
  • Legacy computer systems needing memory upgrades
  • Thin client devices

Features:

  • 128MB Capacity
  • 8Mx8 Organization
  • Utilizes DRAM technology (likely SDRAM or DDR depending on the era of manufacture)
  • Compact physical size
  • Reliable performance
  • Designed for long-term use in industrial or embedded environments

Benefits:

  • Provides adequate memory for basic operations
  • Improves system performance by reducing reliance on slower storage
  • Increases the lifespan of older systems through upgrades
  • Offers a cost-effective solution for memory-constrained applications

Additional Details:

The operating voltage (likely 3.3V or 5V) and clock speed of this memory module would depend on the specific DRAM technology used. It's important to note that due to the age of the module, comprehensive specifications might be challenging to find. However, the '8Mx8' designation indicates the memory's internal structure.

Note: While specific specifications may be scarce, this description offers a general understanding of the module's capabilities and intended applications based on the available information.

You May Also Be Interested in

Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess