The TPSA335K010R0500 is a surface mount solid tantalum capacitor from AVX Corporation as part of their TPSA series. This capacitor targets general-purpose applications requiring stable performance and efficient use of space. Its molded case is designed for automated assembly. It is typically utilized for decoupling, filtering, and bulk capacitance in various electronic circuit designs.
Applications:
- Power management systems
- DC-DC converters
- Filtering in power supplies
- Decoupling in digital circuits
- General electronic circuits needing stable capacitance
Features:
- Surface mount device (SMD)
- Solid tantalum capacitor
- Molded case
- Stable performance
- RoHS compliant
Benefits:
- Maintains stable capacitance over a wide temperature range
- Small form factor enables high-density board layouts
- Reduces noise and ripple in power circuits
- Improves reliability of electronic devices
- Streamlined assembly with surface mount technology
Specifications:
The TPSA335K010R0500 has a capacitance of 3.3μF with a tolerance of ±10%. It is rated for 10V. The operating temperature range is -55°C to +125°C. The ESR (Equivalent Series Resistance) is 5 Ohms, which impacts performance in high frequency applications. Its compact size is optimized for densely populated circuit boards. The case size adheres to EIA 1210 standards.
This AVX capacitor is suitable for deployments requiring reliable and stable capacitance. The tantalum material ensures stable capacitance despite temperature and voltage changes, boosting circuit stability. The surface mount design reduces inductance, improving performance at higher frequencies.