EN
  • EN
  • DE

2256\64MB\8Mx8\8C

Part No 2256\64MB\8Mx8\8C
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description PC133 8Mx64-75
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 952148-2256\64MB\8Mx8\8C
Series *
Ultra Librarian 3D Model Ultra Librarian 2256\64MB\8Mx8\8C CAD Model

Description

The 2256\64MB\8Mx8\8C is a 64MB memory module manufactured by Micron Technology Inc. It is designed for use in various electronic devices requiring memory for data storage and processing. The module utilizes a specific memory technology, such as SDRAM, to provide fast and efficient data access.

Applications

  • Embedded systems for industrial control
  • Networking equipment for data buffering
  • Printers for temporary storage of print data
  • Legacy computer systems for memory expansion
  • Industrial automation systems

Features

  • 64MB memory capacity for storing data and code
  • 8Mx8 organization for efficient data access
  • 8C configuration for improved performance
  • Industry-standard interface for compatibility
  • Low power consumption for energy efficiency

Benefits

  • Provides sufficient memory for embedded applications
  • Improves system performance by enabling fast data access
  • Reduces power consumption in battery-powered devices
  • Offers a reliable and stable memory solution
  • Ensures compatibility with a wide range of electronic devices

Additional Details

This memory module operates at a specific voltage and frequency. It features a specific number of pins for installation in compatible memory slots. The module's timing parameters are critical for optimal performance. Further details can be found in the product datasheet. The module's physical dimensions are also important factors to consider for proper installation.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess