EN
  • EN
  • DE

DS1832U+T&R

Part No DS1832U+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Maxim Integrated
Win Source Part Number 253757-DS1832U+T&R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1832U+T&R CAD Model

Description

Maxim Integrated DS1832U+T&R MicroMonitor Chip

The Maxim Integrated DS1832U+T&R is a sophisticated MicroMonitor chip designed to enhance the reliability and operation of microprocessor (µP) systems. This compact and efficient component is an essential addition to any system where the integrity of the operation is paramount. The DS1832U+T&R provides a comprehensive solution for monitoring power supply conditions and ensuring the proper initialization of microprocessors upon startup or during brownout conditions.

Key Features:

  • Automatic Reset Generation: Upon detecting out-of-tolerance power supply conditions, the DS1832U+T&R automatically generates a reset signal for the connected µP. This ensures that the µP starts in a known state, which is crucial for the prevention of software errors and system malfunctions.
  • Manual Reset Input: In addition to automatic resets, the device features a manual reset input. This allows for an external signal to initiate a system reset, providing additional control to system operators or external supervisory circuits.
  • Precision Monitoring: The chip is engineered to monitor the power supply voltage with high precision. This enables the detection of even slight deviations from the norm, ensuring the highest level of system stability and performance.
  • Low Power Consumption: Designed with power efficiency in mind, the DS1832U+T&R consumes minimal power, which is essential for battery-powered or energy-sensitive applications.
  • Compact SOT-23 Package: The small surface-mount package allows for integration into space-constrained designs without compromising the performance or functionality of the overall system.

Applications:

The DS1832U+T&R is versatile and can be employed in a wide range of applications, including:

  • Embedded Systems
  • Computers and Servers
  • Communication Equipment
  • Industrial Controllers

With its robust feature set and compact design, the Maxim Integrated DS1832U+T&R MicroMonitor chip is a reliable and essential component that safeguards the integrity of µP systems. Its precise monitoring capabilities and low power consumption make it an excellent choice for a variety of applications where system stability and reliability are of utmost importance.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2154 $56.8616
9+ $11.6640 $104.9760
14+ $11.2995 $158.1930
19+ $10.9350 $207.7650
24+ $10.5705 $253.6920
32+ $9.4770 $303.2640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess