EN
  • EN
  • DE

1889\256MB\16Mx8\18C

Part No 1889\256MB\16Mx8\18C
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR-266 32Mx72 CL2.5 ECC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951664-1889\256MB\16Mx8\18C
Series *
Ultra Librarian 3D Model Ultra Librarian 1889\256MB\16Mx8\18C CAD Model

Description

This electronic component is a memory module with Win Source Part Number 951664-1889\256MB\16Mx8\18C.

  • Series: not specified
  • Category: memory modules
  • Quality: high-quality product that is designed to provide reliable performance
  • Ideal for: use in various electronic devices
  • Manufacturing: manufactured using advanced technology to ensure that it meets the industry standards

You May Also Be Interested in

Intel
Optane PMem 200 256GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess