EN
  • EN
  • DE

ZL38067LDG1

Part No ZL38067LDG1
Manufacturer Microchip Technology
Catalog Audio Special Purpose
Description IC AUDIO PROCESSOR 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Microchip Technology
Package Tray
Product Status Active
Function Audio Processor
Applications Communication Systems
Number of Channels 4
Interface I2C, SPI
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number ZL38067
Standard Package 1,300 pcs
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 940007-ZL38067LDG1
Ultra Librarian 3D Model Ultra Librarian ZL38067LDG1 CAD Model

Description

The ZL38067LDG1 is a cutting-edge audio processor integrated circuit (IC) from Microchip Technology, designed to deliver exceptional sound quality and advanced audio processing capabilities. This product is part of Microchip's extensive portfolio of audio solutions, catering to the needs of high-performance audio applications.

At the core of the ZL38067LDG1 is its robust processing power, which enables it to handle complex audio algorithms with ease. The device is equipped with a range of features that make it ideal for use in a variety of audio systems, including voice-controlled devices, smart speakers, and high-fidelity audio equipment.

The IC offers support for multiple audio inputs and outputs, providing flexibility in connectivity. It also includes a digital signal processor (DSP) for efficient audio signal processing. This allows for the implementation of features such as echo cancellation, noise reduction, and beamforming, which are essential for creating a clear and immersive audio experience.

The ZL38067LDG1 is also designed with power efficiency in mind. Its low-power operation ensures that it can be used in battery-powered devices without significantly impacting the battery life. This makes it an excellent choice for portable audio devices where power conservation is a priority.

For developers and manufacturers, the ZL38067LDG1 is supported by Microchip's comprehensive development tools and software, which simplifies the design process and accelerates time-to-market. The device's programmability and customizable features allow for tailored audio solutions that can meet the specific requirements of various applications.

In summary, the ZL38067LDG1 from Microchip Technology represents a versatile and powerful audio processing solution that can elevate the audio quality of any system. Its combination of advanced features, power efficiency, and support infrastructure make it a top choice for industry professionals looking to incorporate superior audio processing into their products.

You May Also Be Interested in

Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
Cirrus Logic Inc.
DIGITAL AUDIO CONVERSION SYSTEM
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4626 $52.3878
7+ $14.3283 $100.2981
11+ $13.8806 $152.6866
15+ $13.4328 $201.4920
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess