EN
  • EN
  • DE

ZL38060LDG1

Part No ZL38060LDG1
Manufacturer Microchip Technology
Catalog Audio Special Purpose
Description IC AUDIO SIGNAL PROCESSOR 64QFN / Audio Audio Signal Processor 2 Channel 64-QFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Microchip Technology
Series AcuEdge™
Package Tray
Product Status Active
Function Audio Signal Processor
Applications Consumer Audio
Number of Channels 2
Interface SPI
Specifications 48kHz
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number ZL38060
Standard Package 1,300 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 845895-ZL38060LDG1
Ultra Librarian 3D Model Ultra Librarian ZL38060LDG1 CAD Model

Description

The ZL38060LDG1 is a cutting-edge voice processor integrated circuit (IC) from Microchip Technology, designed to deliver superior audio performance for a wide range of voice communication systems. This advanced product stands out in the market for its exceptional sound quality, low power consumption, and versatile feature set, making it an ideal choice for applications such as smart speakers, VoIP systems, and other audio interfacing solutions.

Key Features

  • High-Performance Audio Processing: The ZL38060LDG1 is equipped with advanced algorithms that provide noise reduction, echo cancellation, and other signal enhancements to ensure crystal-clear voice communication.
  • Flexible Configuration: This device offers a flexible programming environment that supports both Acoustic Echo Cancellation (AEC) and Noise Reduction (NR) features, which can be tailored to meet the specific needs of various applications.
  • Low Power Operation: Designed with energy efficiency in mind, the ZL38060LDG1 maintains its high performance while consuming minimal power, making it suitable for battery-powered devices.
  • Easy Integration: The IC's compact form factor and simple interface enable seamless integration into existing hardware designs without significant modifications.

Technical Specifications

Parameter Value
Supply Voltage 1.8V to 3.3V
Operating Temperature -40°C to +85°C
Package QFN
Audio Interfaces I2S, PDM

Applications

The ZL38060LDG1 is versatile and can be used in a variety of applications where voice clarity and audio performance are critical. It is particularly well-suited for:

  • Smart Speakers and Assistants
  • Hands-Free Car Kits
  • VoIP Phones and Conference Systems
  • Intercom Systems
  • Home Automation Devices

With its robust feature set and Microchip's commitment to quality, the ZL38060LDG1 is a reliable choice for developers looking to enhance the audio experience in their products.

You May Also Be Interested in

Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Need more? Email Us
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8085 $59.0425
11+ $9.6891 $106.5801
16+ $9.3863 $150.1808
23+ $9.0835 $208.9205
29+ $8.7807 $254.6403
39+ $7.8724 $307.0236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess