EN
  • EN
  • DE

ZL30251LDF1

Part No ZL30251LDF1
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK GEN QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Programmable Not Verified
PLL Yes with Bypass
Input CML, CMOS, Crystal
Output CML, CMOS
Number of Circuits 1
Frequency - Max 1.035GHz
Divider/Multiplier Yes/Yes
Voltage - Supply 1.71V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number ZL30251
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847618-ZL30251LDF1
Ultra Librarian 3D Model Ultra Librarian ZL30251LDF1 CAD Model

Description

Introducing the ZL30251LDF1 Clock Generator from Microchip Technology

The ZL30251LDF1 by Microchip Technology is a high-performance clock generator designed to meet the stringent requirements of communication, networking, and data infrastructure systems. This device offers unparalleled flexibility and precision, making it a crucial component for modern electronic applications where timing is critical.

Key Features and Benefits

  • Versatility: The ZL30251LDF1 supports a wide range of output frequencies, making it suitable for various applications. It can generate multiple independent clock frequencies from a single reference clock, reducing the need for multiple oscillators.
  • Low Jitter: With its low-phase noise performance, the device ensures minimal jitter, which is vital for high-speed data transfer and signal integrity, particularly in communication systems.
  • Configurability: Users can configure the device through I2C or SPI interfaces, offering ease of integration and the ability to adjust settings for specific application requirements.
  • Robustness: The ZL30251LDF1 operates over a wide temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The ZL30251LDF1 is ideal for a variety of applications where precise clock generation is essential. These include:

  • Wireless and Wired Communications
  • Enterprise Networking and Data Centers
  • Broadcast Video
  • Industrial Automation Systems
  • Test and Measurement Equipment

Technical Specifications

The ZL30251LDF1 clock generator comes in a compact 6x6 mm QFN package, making it easy to fit into space-constrained designs. It operates from a 3.3V power supply, providing a convenient power option compatible with most modern electronic systems. Additionally, the device features an excellent frequency stability and accuracy, ensuring the generated clocks maintain their precision over time and temperature variations.

Conclusion

Microchip Technology's ZL30251LDF1 clock generator is a testament to the company's commitment to providing advanced timing solutions. Its combination of performance, flexibility, and ease of use makes it an excellent choice for engineers looking to incorporate a reliable clock source into their designs. Whether for telecommunications, networking, or industrial applications, the ZL30251LDF1 provides the precision and stability needed to ensure system success.

You May Also Be Interested in

Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.8438 $93.8438
2+ $77.0001 $154.0002
3+ $74.5938 $223.7814
4+ $72.1875 $288.7500
5+ $69.7813 $348.9065
6+ $62.5626 $375.3756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess