EN
  • EN
  • DE

ZL30160GGG

Part No ZL30160GGG
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description IC CLK TRANSLATOR 4CH 100FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Ethernet, SONET/SDH IC 750MHz 1 Output 100-LBGA (11x11)
Manufacturer Microchip Technology
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 100-LBGA
Case / Package 100-LBGA (11x11)
Family Name ZL30160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 168
Popularity High
Supply and Demand Status Balance
Win Source Part Number 939996-ZL30160GGG
Ultra Librarian 3D Model Ultra Librarian ZL30160GGG CAD Model

Description

Introducing the ZL30160GGG from Microchip Technology

The ZL30160GGG is a cutting-edge timing solution manufactured by Microchip Technology, designed to deliver exceptional performance and reliability for communication networks. This state-of-the-art device is a perfect fit for applications requiring high precision and flexibility in timing, such as advanced telecommunication systems, networking infrastructure, and data centers.

Key Features

  • Multiple Output Frequencies: The ZL30160GGG can generate up to four independent frequency outputs, providing versatile timing solutions for various applications.
  • Low Jitter Performance: It is engineered to produce extremely low jitter output clocks, which is crucial for maintaining signal integrity in high-speed communication systems.
  • Hitless Switching: The device supports hitless switching between clock sources, ensuring uninterrupted service and system reliability during source transitions.
  • Configurable Outputs: Each output can be individually configured for different operational modes, making the ZL30160GGG adaptable to a wide range of frequency requirements.
  • Integrated PLLs: The product features two Digital Phase-Locked Loops (DPLLs) for network synchronization, providing precise timing references for your applications.

Applications

The ZL30160GGG is ideal for a variety of applications where accurate and flexible timing is a necessity. Its primary use cases include:

  • Wireline and wireless infrastructure
  • High-performance computing
  • Enterprise networking equipment
  • Broadcast video systems
  • Test and measurement equipment

Technical Specifications

With a robust set of technical specifications, the ZL30160GGG meets the stringent requirements of modern communication systems:

  • Supply Voltage: 3.3V ±5%
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 64-VFQFN
  • RoHS Compliant

Microchip Technology's ZL30160GGG offers a high-performance, flexible solution for your network synchronization needs, ensuring your systems run smoothly and efficiently. Its advanced features and proven reliability make it a top choice for designers and engineers looking to enhance their communication infrastructure.

You May Also Be Interested in

Renesas Electronics America
IC FREQUENCY GENERATOR 56TSSOP / Memory, DIMM, PCI Express (PCIe) Clock Generator IC Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16TSSOP / Ethernet, PCI Express (PCIe) Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 200MHz 1 Output 16-TSSOP
Lowest to $2.9198
Analog Devices Inc.
IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Lowest to $41.7791
Renesas Electronics America
IC CLK GEN 1:1 16QFN
Need more? Email Us
Skyworks Solutions Inc.
LVCMOS CLOCK GENERATOR / PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 48-QFN (6x6)
Lowest to $5.7939
Renesas Electronics America
IC TIMING CTRL HUB P4 48SSOP / Intel CPU, PCI Express (PCIe), Timing Control Hub™ Programmable Timing IC 444MHz 1 Output 48-SSOP
Lowest to $16.3213
Renesas Electronics America
IC CLOCK / IC Output
Lowest to $65.2829
Renesas Electronics America
9DBL0243A 2-O/P LP-HCSL ZDB, ZO=
Need more? Email Us
Renesas Electronics America
IC FREQUENCY GENERATOR 56-TSSOP / Memory, DIMM, PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 400MHz 1 Output 56-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.1344 $92.1344
2+ $75.5975 $151.1950
3+ $73.2351 $219.7053
4+ $70.8726 $283.4904
5+ $68.5102 $342.5510
6+ $61.4229 $368.5374
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,222 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess