Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel - TR
PLL Yes
Main Purpose Telecom
Input LVCMOS, Crystal
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Voltage - Supply 3.1V ~ 3.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number ZL30110
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0060
Win Source Part Number 1482053-ZL30110LDF1
Ultra Librarian 3D Model Ultra Librarian ZL30110LDF1 CAD Model

You May Also Be Interested in

Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
ECAD model for 9DBV0841AKILF
Renesas Electronics America
IC CLOCK GENERATOR 32MLF
Lowest to $6.2661
ECAD model for 9FGV0431AKLF
Analog Devices Inc.
Integer-N Clock Translator for Wireline Communications
Lowest to $14.8855
ECAD model for AD9550BCPZ-REEL7
Integrated Circuit Systems
Programmable Timing Control Hub for Next Gen P4™ processor
Lowest to $5.4600
ECAD model for ICS952906AGLFT
IDT, Integrated Device Technology Inc
Programmable Timing Control HubTM for Mobile P4TM Systems
Lowest to $6.0450
ECAD model for 954226AGLFT
IDT, Integrated Device Technology Inc
12-OUTPUT DIFFERENTIAL Z-BUFFER FOR PCIE GEN2/3 AND QPI
Lowest to $2.7868
ECAD model for 9ZX21201AKLFT
Nuvoton Technology Corporation of America
Winbond Clock Generator | IC CLOCK GENERATOR 56-TSSOP
Need more? Email Us
ECAD model for W83115WG-BW
Exar Corporation
STS-12/STS-3 MULTIRATE CLOCK AND DATA RECOVERY UNIT
Lowest to $77.0778
ECAD model for XRT91L33AIG-F
Analog Devices Inc.
Continuous Rate 10 Mb/s to 675 Mb/s Clock and Data Recovery IC
Lowest to $46.3273
ECAD model for ADN2816ACPZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention