EN
  • EN
  • DE

2KBP01M

Part No 2KBP01M
Manufacturer ON Semiconductor
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 100V 2A KBPM / Bridge Rectifier Single Phase Standard 100 V Through Hole KBPM
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Manufacturer onsemi
Packaging Tube
Product Status Obsolete
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 100 V
Current - Average Rectified (Io) 2 A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 3.14 A
Current - Reverse Leakage @ Vr 5 µA @ 100 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Through Hole
Case / Package 4-SIP, KBPM
Supplier Device Package KBPM
Base Product Number 2KBP01
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 2KBP01MFS
Standard Package 30
Win Source Part Number 1325729-2KBP01M
Ultra Librarian 3D Model Ultra Librarian 2KBP01M CAD Model

Description

Product Overview: 2KBP01M - ON Semiconductor

The 2KBP01M from ON Semiconductor is a robust rectifier bridge that offers efficient and reliable performance for a wide range of applications. This electronic component is designed to convert an alternating current (AC) input into a direct current (DC) output, making it an essential part of power supply units and various electronic circuits.

Key Features

  • Voltage Rating: The 2KBP01M has a repetitive peak reverse voltage (VRRM) of 100 volts, making it suitable for moderate voltage applications.
  • Current Capacity: With a forward current rating of 2 amperes, this bridge rectifier can handle a decent amount of current for its size.
  • High Surge Current Capability: It is capable of withstanding a high surge current, which is critical for applications that may experience short bursts of high current.
  • Case Style: The device is encapsulated in a reliable molded plastic case, which provides physical protection and thermal conductivity for heat dissipation.
  • Mounting: It features through-hole mounting, which ensures a secure and durable connection to a printed circuit board (PCB).

Applications

The 2KBP01M is versatile and can be used in a variety of applications including:

  • Power Supplies
  • Adapters
  • Lighting Systems
  • Consumer Electronics
  • Office Machines
  • Telecommunication Devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2KBP01M is no exception. This rectifier bridge is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of everyday use in commercial and industrial environments.

Environmental Compliance

The 2KBP01M is compliant with RoHS (Restriction of Hazardous Substances) directives, which means it is manufactured with the consideration for environmental impact and user safety, by limiting the use of certain hazardous materials in its construction.

In conclusion, the 2KBP01M bridge rectifier from ON Semiconductor is a compact, efficient, and reliable solution for converting AC to DC in various electronic applications. Its robust design and compliance with environmental standards make it a smart choice for designers and engineers looking for a dependable component.

You May Also Be Interested in

Vishay
BRIDGE RECT 1PHASE 600V 3.4A BU
Need more? Email Us
Vishay
BRIDGE RECT 1P 800V 35A GBPC-W
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 6A D-72
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 600V 10A MODULE
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 200V 25A D-63
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.2KV 34A KAMM
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV 82A V1-A
Lowest to $48.7194
Sensata-Crydom
BRIDGE RECT 3P 600V 100A MODULE
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 50V 1A DBS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4692 $58.6500
305+ $0.3850 $117.4250
465+ $0.3730 $173.4450
640+ $0.3610 $231.0400
830+ $0.3490 $289.6700
1,110+ $0.3128 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,870 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess