EN
  • EN
  • DE

ZG2101MC

Part No ZG2101MC
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RX TXRX MODULE WIFI U.FL SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
RF Family/Standard WiFi
Protocol 802.11b/g/n
Frequency 2.4GHz
Data Rate 2Mbps
Power - Output 10dBm
Sensitivity -91dBm
Serial Interfaces SPI, UART
Antenna Type Antenna Not Included, U.FL
Voltage - Supply 2.7V ~ 3.6V
Current - Receiving 85mA
Current - Transmitting 154mA
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 70°C
Package / Case 36-DFN Module
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 MIC
HTSUS 8542.39.0001
Standard Package 45
Win Source Part Number 1212744-ZG2101MC
Ultra Librarian 3D Model Ultra Librarian ZG2101MC CAD Model

Description

Introducing the ZG2101MC - A Cutting-Edge Microcontroller from Microchip Technology

The ZG2101MC is a state-of-the-art microcontroller designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This advanced microcontroller is engineered to cater to the growing demands of modern electronics, providing a perfect blend of power efficiency, performance, and connectivity.

Key Features of the ZG2101MC:

  • High-Performance Core: At the heart of the ZG2101MC lies a powerful core that is capable of executing instructions with maximum efficiency, ensuring swift processing and task management.
  • Integrated Connectivity: With built-in connectivity options, the ZG2101MC offers seamless integration with a variety of peripherals and networks, facilitating easy communication in complex systems.
  • Low Power Consumption: Designed with energy efficiency in mind, this microcontroller operates on minimal power, making it ideal for battery-powered and portable applications where power conservation is crucial.
  • Robust Security Features: Microchip Technology understands the importance of security in today's interconnected world. The ZG2101MC comes equipped with advanced security features to protect against unauthorized access and ensure data integrity.
  • Extensive Memory Options: With ample memory resources, the ZG2101MC can handle complex programs and data storage needs, providing flexibility for a wide range of applications.
  • Flexible Peripherals: A variety of onboard peripherals allow for a customizable and adaptable design, enabling the microcontroller to fit into numerous applications without the need for additional components.

The ZG2101MC from Microchip Technology is a versatile and reliable microcontroller that is suitable for a diverse array of applications, from industrial control systems to consumer electronics. Its robust design and integrated features make it an excellent choice for designers looking to create efficient, secure, and innovative products. Whether you are developing smart home devices, automotive electronics, or IoT solutions, the ZG2101MC provides the performance and functionality needed to deliver top-notch results.

Explore the possibilities with the ZG2101MC and discover how Microchip Technology continues to drive innovation in the microcontroller market, offering solutions that meet the evolving needs of technology today and in the future.

You May Also Be Interested in

Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $29.1044
Infineon Technologies
RF TXRX MOD BLE 5.0 TRC ANT SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Lowest to $15.6492
Digi International
RF TXRX MOD ISM < 1GHZ CHAS MNT / General ISM < 1GHz Transceiver Module 800MHz Chassis Mount
Need more? Email Us
Silicon Labs
RF TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Z-Wave® Transceiver Module 863MHz ~ 876MHz, 902MHz ~ 930MHz Antenna Not Included Surface Mount
Lowest to $17.3633
Silicon Labs
RF TXRX MODULE WIFI ANT SMD / WiFi 802.11b/g/n Transceiver Module 2.412GHz ~ 2.484GHz Integrated, Chip Surface Mount
Need more? Email Us
Infineon Technologies
RF TXRX MOD BLE 5.0 TRC ANT SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Lowest to $20.0736
Infineon Technologies
IC MODULE BLUETOOTH SMD / Transceiver Module
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BT TRC ANT SMD / 802.15.4, Bluetooth Bluetooth v5.0, Thread Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $29.1045
Seeed Technology Co., Ltd
MT7628N-A WIFI MODULE, 128MB RAM / WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, I-PEX Surface Mount
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess